TURCK Inc. QD Cable/Cord Set PKG 3M-5/S90/S101

Description
U2516-46, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, TPU JACKET, FLEXLIFE-20, HIGH FLEX CABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
U2516-46, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, TPU JACKET, FLEXLIFE-20, HIGH FLEX CABLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3542853 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3542853
QD Cable/Cord Set 3542853
U2516-46, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, TPU JACKET, FLEXLIFE-20, HIGH FLEX CABLE. FREE 2 YEAR RADWELL WARRANTY

U2516-46, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 5 METER LENGTH, TPU JACKET, FLEXLIFE-20, HIGH FLEX CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cordset, Industrial Automation Sensor; Connector Type A Turck - 37R7037 - Newark, An Avnet Company
Chicago, IL, United States
Cordset, Industrial Automation Sensor; Connector Type A Turck
37R7037
Cordset, Industrial Automation Sensor; Connector Type A Turck 37R7037
CORDSET, INDUSTRIAL AUTOMATION SENSOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

CORDSET, INDUSTRIAL AUTOMATION SENSOR; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Accessory Type:Cordset RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3542853 37R7037
Product Name QD Cable/Cord Set Cordset, Industrial Automation Sensor; Connector Type A Turck
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NR500 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details