SENSOR CORD, M8 3P RCPT-FREE END,4M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
U2515-65, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 4 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
TURCK Sensors & Switches PKG 3M-4
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 07R7056 | 589191 |
| Product Name | Sensor Cord, M8 3P Rcpt-Free End,4M; Connector Type A Turck | QD Cable/Cord Set |
| Cable Length | 13.12 ft (40 dm) |