TURCK Inc. QD Cable/Cord Set PKG 3M-4/S90

Description
U2515-62, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 4 METER LENGTH, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U2515-62, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 4 METER LENGTH, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3542697 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3542697
QD Cable/Cord Set 3542697
U2515-62, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 4 METER LENGTH, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY

U2515-62, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 4 METER LENGTH, TPU JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Cord, M8 3P Rcpt-Free End, 4M; Connector Type A Turck - 37R6993 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 4M; Connector Type A Turck
37R6993
Sensor Cord, M8 3P Rcpt-Free End, 4M; Connector Type A Turck 37R6993
SENSOR CORD, M8 3P RCPT-FREE END, 4M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.12ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 4M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.12ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3542697 37R6993
Product Name QD Cable/Cord Set Sensor Cord, M8 3P Rcpt-Free End, 4M; Connector Type A Turck
Cable Length 13.12 ft (40 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details