SENSOR CORD, M8 3P RCPT-FREE END, 4M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.12ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 37R6995 |
| Product Name | Sensor Cord, M8 3P Rcpt-Free End, 4M; Connector Type A Turck |
| Cable Length | 13.12 ft (40 dm) |