TURCK Inc. QD Cable/Cord Set PKG 3M-4-RS 4T/S1584

Description
U-18430, CORDSET, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, T BARB FITTING, 3 WIRE, NICKEL PLATED BRASS COUPLING, NO LEDS, 4 METER LENGTH, GRAY PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U-18430, CORDSET, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, T BARB FITTING, 3 WIRE, NICKEL PLATED BRASS COUPLING, NO LEDS, 4 METER LENGTH, GRAY PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 16608827 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
16608827
QD Cable/Cord Set 16608827
U-18430, CORDSET, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, T BARB FITTING, 3 WIRE, NICKEL PLATED BRASS COUPLING, NO LEDS, 4 METER LENGTH, GRAY PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U-18430, CORDSET, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, M12 EUROFAST, STRAIGHT MALE CONNECTOR, STANDARD PLUG BODY, T BARB FITTING, 3 WIRE, NICKEL PLATED BRASS COUPLING, NO LEDS, 4 METER LENGTH, GRAY PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 16608827
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBB-M8G4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers