TURCK Inc. Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck PKG 3M-2

Description
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck - 41M3917 - Newark, An Avnet Company
Chicago, IL, United States
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck
41M3917
Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck 41M3917
PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

PICOFAST CORD, M8, FEMALE, 3 POSITION STRAIGHT; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.561ft; Product Range:-; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 589174 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
589174
QD Cable/Cord Set 589174
U2515-29, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2515-29, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
TURCK Sensors & Switches PKG 3M-2

TURCK Sensors & Switches PKG 3M-2

Supplier's Site
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC - 70035954 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC
70035954
Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC 70035954
® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details). Gold-Plated Contacts Sealing Rated to NEMA 6P/IP67 CSA Certified

® 8 mm cordsets for miniature sensing devices. Fully molded construction withstands shock and vibration while remaining liquid tight. CSA certified. Meet NEMA 6P/IP68 standards. Available in 3-, 4- and 6-pin styles, with or without LEDs for either PNP or NPN sensors. Options include secure snap lock or metal coupling nut in straight or right angle styles. Cable choices include oil-resistant PUR with or without foil shield, or high grade flexibility PVC (call your local Allied sales representative for more details).

  • Gold-Plated Contacts
  • Sealing Rated to NEMA 6P/IP67
  • CSA Certified
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 41M3917 589174 70035954
Product Name Picofast Cord, M8, Female, 3 Position Straight; Connector Type A Turck QD Cable/Cord Set Cordset; 24 AWG; Female; 3 m; 4.4 mm (Outer); 4 A; 125 VAC/VDC
Cable Length 6.56 ft (20 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details