TURCK Inc. QD Cable/Cord Set PKG 3M-1

Description
U2517-55, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U2517-55, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 589167 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
589167
QD Cable/Cord Set 589167
U2517-55, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2517-55, CORDSET, SINGLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Cord, M8 3P Rcpt-Free End, 1M; Connector Type A Turck - 23R7734 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 1M; Connector Type A Turck
23R7734
Sensor Cord, M8 3P Rcpt-Free End, 1M; Connector Type A Turck 23R7734
SENSOR CORD, M8 3P RCPT-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 1M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 589167 23R7734
Product Name QD Cable/Cord Set Sensor Cord, M8 3P Rcpt-Free End, 1M; Connector Type A Turck
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers