TURCK Inc. QD Cable/Cord Set PKG 3M-1-PSG 3

Description
U2517-56, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 3X24 AWG BN, BU, BK, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 1M, 3X24 AWG BN, BU, BK, MALE SNAP LOCK (NO LOCKING SLEEVE), PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U2517-56, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 3X24 AWG BN, BU, BK, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 1M, 3X24 AWG BN, BU, BK, MALE SNAP LOCK (NO LOCKING SLEEVE), PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 3550621 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
3550621
QD Cable/Cord Set 3550621
U2517-56, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 3X24 AWG BN, BU, BK, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 1M, 3X24 AWG BN, BU, BK, MALE SNAP LOCK (NO LOCKING SLEEVE), PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U2517-56, M8 PICOFAST CORDSET, FEMALE CONNECTOR, STRAIGHT, NICKEL PLATED BRASS, 3X24 AWG BN, BU, BK, M8X1 THREADED COUPLING NUT, NO LEDS, CABLE LENGTH, 1M, 3X24 AWG BN, BU, BK, MALE SNAP LOCK (NO LOCKING SLEEVE), PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Cord, M8 3P Rcpt-Plug, 1M; Connector Type A Turck - 37R6664 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Plug, 1M; Connector Type A Turck
37R6664
Sensor Cord, M8 3P Rcpt-Plug, 1M; Connector Type A Turck 37R6664
SENSOR CORD, M8 3P RCPT-PLUG, 1M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-PLUG, 1M; Connector Type A:M8 Plug; Connector Type B:M8 Receptacle; No. of Positions:3 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; No. of Positions:3Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3550621 37R6664
Product Name QD Cable/Cord Set Sensor Cord, M8 3P Rcpt-Plug, 1M; Connector Type A Turck
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details