TURCK Inc. QD Cable/Cord Set PKG 3M-1.2-PSG 3M

Description
U0881-70, CORDSET, DOUBLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1.2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY
Description
U0881-70, CORDSET, DOUBLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1.2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 91669693 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
91669693
QD Cable/Cord Set 91669693
U0881-70, CORDSET, DOUBLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1.2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

U0881-70, CORDSET, DOUBLE ENDED, M8 PICOFAST, STRAIGHT FEMALE CONNECTOR, STRAIGHT MALE CONNECTOR, NICKEL PLATED BRASS COUPLING, 3X24 AWG, M8X1 THREADED, NO LEDS, 1.2 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 91669693
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details