TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck NI4U-EG08-AN6X

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M3624 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M3624
Inductive Proximity Sensor; Sensing Range Max Turck 41M3624
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 41M3624
Product Name Inductive Proximity Sensor; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3881 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details