TURCK Inc. Sensor, M30, 30Mm, Pnp, Cable; Sensing Range Max Turck NI30U-M30-AP6X

Description
SENSOR, M30, 30MM, PNP, CABLE; Sensing Range Max:30mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 30mm; Sensor RoHS Compliant: NA
Description
SENSOR, M30, 30MM, PNP, CABLE; Sensing Range Max:30mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 30mm; Sensor RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Sensor, M30, 30Mm, Pnp, Cable; Sensing Range Max Turck - 58T2092 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, M30, 30Mm, Pnp, Cable; Sensing Range Max Turck
58T2092
Sensor, M30, 30Mm, Pnp, Cable; Sensing Range Max Turck 58T2092
SENSOR, M30, 30MM, PNP, CABLE; Sensing Range Max:30mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 30mm; Sensor RoHS Compliant: NA

SENSOR, M30, 30MM, PNP, CABLE; Sensing Range Max:30mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; SVHC:No SVHC (20-Jun-2016); Sensing Range:0mm to 30mm; Sensor RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 58T2092
Product Name Sensor, M30, 30Mm, Pnp, Cable; Sensing Range Max Turck
Operation Distance 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2466 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Ultrasonic Sensors - 076-10005-10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details