TURCK Inc. SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE NI15-G30-Y0X

Description
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED -IN CABLE
Description
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED -IN CABLE

Suppliers

Company
Product
Description
Supplier Links
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE - 70034423 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE
70034423
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE 70034423
SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED -IN CABLE

SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034423
Product Name SENSOR, INDUCTIVE, 30MM, NONEMBEDDABLE,POTTED-IN CABLE
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details