TURCK Inc. Inductive Proximity Sensor; Sensing Range Max Turck NI14-G18-ADZ30X2-B3331

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:AC / DC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:400mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:AC / DC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:400mA; Sensing Face Diameter:18mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Turck - 41M3679 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Turck
41M3679
Inductive Proximity Sensor; Sensing Range Max Turck 41M3679
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:AC / DC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:400mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:14mm; Thread Size - Metric:M18; Sensor Output:AC / DC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:400mA; Sensing Face Diameter:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor, Inductive; M18 x 1; 20 to 250 VAC/10 to 300 VDC; 60 Hz; Brass; - 70035857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Inductive; M18 x 1; 20 to 250 VAC/10 to 300 VDC; 60 Hz; Brass;
70035857
Sensor, Inductive; M18 x 1; 20 to 250 VAC/10 to 300 VDC; 60 Hz; Brass; 70035857
Features: Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect Short-Circuit and Overload Protected LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized) Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 6, 13; IP67 Operating Temperature: –13°F to +158°F Voltage Drop: 6.0 VDC at Full Rated Current Max. Leakage Current: 1.7 mA

Features:

  • Choice of Barrel with Potted-In or 1⁄2-20 (microfast) Quick-Disconnect
  • Short-Circuit and Overload Protected
  • LEDs Indicate: Output Energized, Short-Circuit and Power-ON (For M12 Only Output Energized)
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 6, 13; IP67
  • Operating Temperature: –13°F to +158°F
  • Voltage Drop: 6.0 VDC at Full Rated Current
  • Max. Leakage Current: 1.7 mA
Supplier's Site
TURK General Purpose - NI14-G18-ADZ30X2-B3331 - Galco Industrial Electronics
Madison Heights, MI, United States
TURK General Purpose
NI14-G18-ADZ30X2-B3331
TURK General Purpose NI14-G18-ADZ30X2-B3331
Sensor, Proximity, M18 x 1; 20 to

Sensor, Proximity, M18 x 1; 20 to

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 41M3679 70035857 NI14-G18-ADZ30X2-B3331
Product Name Inductive Proximity Sensor; Sensing Range Max Turck Sensor, Inductive; M18 x 1; 20 to 250 VAC/10 to 300 VDC; 60 Hz; Brass; TURK General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2093401 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details