TURCK Inc. Inductive Sensor NI12U-M18-AN6X-H1141

Description
(1645150), SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM RANGE, UPROX, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY
Description
(1645150), SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM RANGE, UPROX, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 91182964 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
91182964
Inductive Sensor 91182964
(1645150), SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM RANGE, UPROX, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

(1645150), SENSOR, NONEMBEDDABLE, INDUCTIVE, 12MM RANGE, UPROX, PARTIAL THREAD, 18MM SIZE, NORMALLY OPEN, NPN (SINKING), 10-30 VDC, 1 LED, EUROFAST M12 MALE, STRAIGHT, 4 PIN, STANDARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 91182964
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Position, Proximity, Speed (Modules) - Industrial - 620-2058-1-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details