TURCK Inc. SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 10MM; LENGTH NI10U-M12-AP6X

Description
Features: Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Short-Circuit Warning Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68 Operating Temperature: –22°F to +185°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA
Description
Features: Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Short-Circuit Warning Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68 Operating Temperature: –22°F to +185°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Suppliers

Company
Product
Description
Supplier Links
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 10MM; LENGTH - 70034575 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 10MM; LENGTH
70034575
SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 10MM; LENGTH 70034575
Features: Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect Short-Circuit and Overload Protection Incorporated Reverse Polarity and Wire-Break Protection LEDs Indicate: Output Energized and Short-Circuit Warning Normally Open Output Specifications: Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68 Operating Temperature: –22°F to +185°F Continuous Load Current: 200 mA Max. Voltage Drop: 1.8 VDC at 200 mA

Features:

  • Choice of Barrel with Potted-In Cable or M8 (picofast®), M12 (eurofast®) Quick-Disconnect
  • Short-Circuit and Overload Protection Incorporated
  • Reverse Polarity and Wire-Break Protection
  • LEDs Indicate: Output Energized and Short-Circuit Warning
  • Normally Open Output Specifications:
  • Environment Rating: NEMA 1, 3, 4, 4X, 6, 13; IP68
  • Operating Temperature: –22°F to +185°F
  • Continuous Load Current: 200 mA Max.
  • Voltage Drop: 1.8 VDC at 200 mA
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70034575
Product Name SENSOR; PROXIMITY; INDUCTIVE; UPROX BARREL; 3 WIRE; THREADED; RANGE 10MM; LENGTH
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Small Rectangular Diffused Photoelectric Sensor - PDR4P5NS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers