TURCK Inc. Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck MFSS 3-0.2

Description
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck - 41M3588 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck
41M3588
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck 41M3588
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41M3588
Product Name Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details