TURCK Inc. Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck MFS 3F-0.2

Description
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes
Description
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck - 37R3874 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck
37R3874
Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck 37R3874
SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, M8 3P RCPT-FREE END, 0.2M; Connector Type A:M8 Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:-; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37R3874
Product Name Sensor Cord, M8 3P Rcpt-Free End, 0.2M; Connector Type A Turck
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details