TURCK Inc. QD Cable/Cord Set KBE 5T-4

Description
(U2490-5), CORDSET, MICROFAST SERIES, 4 METER LENGTH, 250 V, 5 CONDUCTOR, STRAIGHT, FEMALE CONNECTOR, NICKEL PLATED BRASS, PVC JACKET, YELLOW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(U2490-5), CORDSET, MICROFAST SERIES, 4 METER LENGTH, 250 V, 5 CONDUCTOR, STRAIGHT, FEMALE CONNECTOR, NICKEL PLATED BRASS, PVC JACKET, YELLOW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 4260563 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
4260563
QD Cable/Cord Set 4260563
(U2490-5), CORDSET, MICROFAST SERIES, 4 METER LENGTH, 250 V, 5 CONDUCTOR, STRAIGHT, FEMALE CONNECTOR, NICKEL PLATED BRASS, PVC JACKET, YELLOW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(U2490-5), CORDSET, MICROFAST SERIES, 4 METER LENGTH, 250 V, 5 CONDUCTOR, STRAIGHT, FEMALE CONNECTOR, NICKEL PLATED BRASS, PVC JACKET, YELLOW, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 4260563
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details