TURCK Inc. QD Cable/Cord Set KBE-4T-2/CS12753

Description
CORDSET, MICROFAST, 4POSITION, FEMALE STRAIGHT, 2M CABLE LENGTH, U-42362. FREE 2 YEAR RADWELL WARRANTY
Description
CORDSET, MICROFAST, 4POSITION, FEMALE STRAIGHT, 2M CABLE LENGTH, U-42362. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 43959402 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
43959402
QD Cable/Cord Set 43959402
CORDSET, MICROFAST, 4POSITION, FEMALE STRAIGHT, 2M CABLE LENGTH, U-42362. FREE 2 YEAR RADWELL WARRANTY

CORDSET, MICROFAST, 4POSITION, FEMALE STRAIGHT, 2M CABLE LENGTH, U-42362. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 43959402
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q1043-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
3 suppliers