TURCK Inc. Sensor Cord, M12 4P Rcpt-Free End, 0.5M; Connector Type A Turck FSV 4.4-0.5

Description
SENSOR CORD, M12 4P RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes
Description
SENSOR CORD, M12 4P RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 4P Rcpt-Free End, 0.5M; Connector Type A Turck - 37R1497 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P Rcpt-Free End, 0.5M; Connector Type A Turck
37R1497
Sensor Cord, M12 4P Rcpt-Free End, 0.5M; Connector Type A Turck 37R1497
SENSOR CORD, M12 4P RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, M12 4P RCPT-FREE END, 0.5M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.5m; Cable Length - Imperial:1.64ft; Product Range:-; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37R1497
Product Name Sensor Cord, M12 4P Rcpt-Free End, 0.5M; Connector Type A Turck
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details