TURCK Inc. Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire FSFDL 4.4

Description
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire
Description
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire

Suppliers

Company
Product
Description
Supplier Links
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire - 70034651 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire
70034651
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire 70034651
Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire

Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire

Supplier's Site
Reu Turck - 96M7904 - Newark, An Avnet Company
Chicago, IL, United States
Reu Turck
96M7904
Reu Turck 96M7904
REU

REU

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70034651 96M7904
Product Name Connector; Eurofast; Male; 20AWG; 4A; 250/300VDC; 4 Wire Reu Turck
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details