TURCK Inc. Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Turck FSFD 8

Description
SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Turck - 37R1227 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Turck
37R1227
Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Turck 37R1227
SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 8POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:8 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37R1227
Product Name Sensor Connector, M12, Rcpt, 8Pos, Pcb; Product Range Turck
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details