RECEPTACLE, EUROFAST, PANEL MOUNT; Product Range:eurofast® Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03P0997 |
| Product Name | Receptacle, Eurofast, Panel Mount; Product Range Turck |
| Gender | Male / Plug |