TURCK Inc. Sensor Cord, M12 4P Rcpt-Free End, 0.2M; Connector Type A Turck FKV 4.4-0.5

Description
SENSOR CORD, M12 4P RCPT-FREE END, 0.2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, M12 4P RCPT-FREE END, 0.2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 4P Rcpt-Free End, 0.2M; Connector Type A Turck - 37R0361 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4P Rcpt-Free End, 0.2M; Connector Type A Turck
37R0361
Sensor Cord, M12 4P Rcpt-Free End, 0.2M; Connector Type A Turck 37R0361
SENSOR CORD, M12 4P RCPT-FREE END, 0.2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, M12 4P RCPT-FREE END, 0.2M; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:0.2m; Cable Length - Imperial:0.656ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37R0361
Product Name Sensor Cord, M12 4P Rcpt-Free End, 0.2M; Connector Type A Turck
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Cord, M18 Plug-Free End, 20Ft Rohs Compliant Sensata/bei Sensors - 74AJ9832 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2400/500-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details