TURCK Inc. Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Turck FK 8-1

Description
SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:eurofast Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:eurofast Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Turck - 36R9660 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Turck
36R9660
Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Turck 36R9660
SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:eurofast Series RoHS Compliant: Yes

SENSOR CORD, M12 RCPT-FREE END, 3.3FT; Connector Type A:M12 Receptacle; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:eurofast Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36R9660
Product Name Sensor Cord, M12 Rcpt-Free End, 3.3Ft; Connector Type A Turck
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details