TURCK Inc. Sensor Connector; Product Range Turck FK 12-0.5

Description
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Product Range Turck - 99M0750 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Product Range Turck
99M0750
Sensor Connector; Product Range Turck 99M0750
SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

SENSOR CONNECTOR; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:12 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99M0750
Product Name Sensor Connector; Product Range Turck
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details