TURCK Inc. Sensor Cord, M27 26P Rcpt-Free End, 30M; Connector Type A Turck DKM 26-631-30

Description
SENSOR CORD, M27 26P RCPT-FREE END, 30M; Connector Type A:M27 Receptacle; Connector Type B:Free End; No. of Positions:26 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Product Range:- RoHS Compliant: Yes
Description
SENSOR CORD, M27 26P RCPT-FREE END, 30M; Connector Type A:M27 Receptacle; Connector Type B:Free End; No. of Positions:26 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, M27 26P Rcpt-Free End, 30M; Connector Type A Turck - 36R8299 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M27 26P Rcpt-Free End, 30M; Connector Type A Turck
36R8299
Sensor Cord, M27 26P Rcpt-Free End, 30M; Connector Type A Turck 36R8299
SENSOR CORD, M27 26P RCPT-FREE END, 30M; Connector Type A:M27 Receptacle; Connector Type B:Free End; No. of Positions:26 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, M27 26P RCPT-FREE END, 30M; Connector Type A:M27 Receptacle; Connector Type B:Free End; No. of Positions:26 Positions; Cable Length - Metric:30m; Cable Length - Imperial:98.43ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 36R8299
Product Name Sensor Cord, M27 26P Rcpt-Free End, 30M; Connector Type A Turck
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5152-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Wire Harnesses - EA-W52-506 - bisco industries
Specs
Connector Type RJ-45
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details