TURCK Inc. QD Cable/Cord Set CSRMCKRM12-6-1.5

Description
DISCONTINUED BY MANUFACTURER, MULTIFAST MOLDED CORDSETS, 300 V, 6 AMPS, U-12141. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MULTIFAST MOLDED CORDSETS, 300 V, 6 AMPS, U-12141. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 6550652 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
6550652
QD Cable/Cord Set 6550652
DISCONTINUED BY MANUFACTURER, MULTIFAST MOLDED CORDSETS, 300 V, 6 AMPS, U-12141. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MULTIFAST MOLDED CORDSETS, 300 V, 6 AMPS, U-12141. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 6550652
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-3,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 11.48 ft (35 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Stability Cables - SP-24292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details