TURCK Inc. Circular Connectors - CMB8141-0 CMB8141-0

Description
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033126-CMB8141-0 Termination: Screw Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Brass Orientation: Straight Contact Plating: Gold Ratings: IP67 Number of Pins: 4 Contact Gender: Female Categories: Circular Connectors Alternative Parts (Cross-Reference): C016 20H003 110 12; UTS6JC124SSCR; UTS6JC147SSCR; UTS6JC124PSCR; C016 20H003 100 10; C016 20H003 110 10CMB 8141-0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033126-CMB8141-0 Termination: Screw Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Brass Orientation: Straight Contact Plating: Gold Ratings: IP67 Number of Pins: 4 Contact Gender: Female Categories: Circular Connectors Alternative Parts (Cross-Reference): C016 20H003 110 12; UTS6JC124SSCR; UTS6JC147SSCR; UTS6JC124PSCR; C016 20H003 100 10; C016 20H003 110 10CMB 8141-0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - CMB8141-0 - 1033126-CMB8141-0 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - CMB8141-0
1033126-CMB8141-0
Circular Connectors - CMB8141-0 1033126-CMB8141-0
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033126-CMB8141-0 Termination: Screw Contact Material: Brass Voltage Rating: 250 V Current Rating: 4 A Number of Contacts: 4 Gender: Male Housing Material: Brass Orientation: Straight Contact Plating: Gold Ratings: IP67 Number of Pins: 4 Contact Gender: Female Categories: Circular Connectors Alternative Parts (Cross-Reference): C016 20H003 110 12; UTS6JC124SSCR; UTS6JC147SSCR; UTS6JC124PSCR; C016 20H003 100 10; C016 20H003 110 10CMB 8141-0; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: TURCK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033126-CMB8141-0
Termination: Screw
Contact Material: Brass
Voltage Rating: 250 V
Current Rating: 4 A
Number of Contacts: 4
Gender: Male
Housing Material: Brass
Orientation: Straight
Contact Plating: Gold
Ratings: IP67
Number of Pins: 4
Contact Gender: Female
Categories: Circular Connectors
Alternative Parts (Cross-Reference): C016 20H003 110 12; UTS6JC124SSCR; UTS6JC147SSCR; UTS6JC124PSCR; C016 20H003 100 10; C016 20H003 110 10CMB 8141-0;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1033126-CMB8141-0
Product Name Circular Connectors - CMB8141-0
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details