TURCK Inc. QD Cable/Cord Set CKMV 12-12-10/S817

Description
(U-19562), CORDSET, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, STANDARD WIRING, MOLDED PLUG BODY, STAINLESS STEEL COUPLING, 12 PINS, 12 WIRE, 10 METER LENGTH, PVC JACKET, SPECIAL COLOR CODE. FREE 2 YEAR RADWELL WARRANTY
Description
(U-19562), CORDSET, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, STANDARD WIRING, MOLDED PLUG BODY, STAINLESS STEEL COUPLING, 12 PINS, 12 WIRE, 10 METER LENGTH, PVC JACKET, SPECIAL COLOR CODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 8445012 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
8445012
QD Cable/Cord Set 8445012
(U-19562), CORDSET, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, STANDARD WIRING, MOLDED PLUG BODY, STAINLESS STEEL COUPLING, 12 PINS, 12 WIRE, 10 METER LENGTH, PVC JACKET, SPECIAL COLOR CODE. FREE 2 YEAR RADWELL WARRANTY

(U-19562), CORDSET, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, STANDARD WIRING, MOLDED PLUG BODY, STAINLESS STEEL COUPLING, 12 PINS, 12 WIRE, 10 METER LENGTH, PVC JACKET, SPECIAL COLOR CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 8445012
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,5M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBP-M16W6-K-2-M9W5 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M16x0.75
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers