TURCK Inc. Multifast Cord, M23, Female, 19 Position, Str; Connector Type A Turck CKM 19-19-5

Description
MULTIFAST CORD, M23, FEMALE, 19 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet
Description
MULTIFAST CORD, M23, FEMALE, 19 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifast Cord, M23, Female, 19 Position, Str; Connector Type A Turck - 41M3124 - Newark, An Avnet Company
Chicago, IL, United States
Multifast Cord, M23, Female, 19 Position, Str; Connector Type A Turck
41M3124
Multifast Cord, M23, Female, 19 Position, Str; Connector Type A Turck 41M3124
MULTIFAST CORD, M23, FEMALE, 19 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

MULTIFAST CORD, M23, FEMALE, 19 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 66018311 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
66018311
QD Cable/Cord Set 66018311
(U4701-03), CORDSET, SINGLE ENDED, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, MOLDED PLUG BODY, NICKEL PLATED BRASS COUPLING, 19 PIN, 19 WIRE, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

(U4701-03), CORDSET, SINGLE ENDED, M23 MULTIFAST, STRAIGHT FEMALE CONNECTOR, FEMALE THREADS, DC COLOR CODE, STANDARD WIRING, MOLDED PLUG BODY, NICKEL PLATED BRASS COUPLING, 19 PIN, 19 WIRE, 5 METER LENGTH, PVC JACKET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 41M3124 66018311
Product Name Multifast Cord, M23, Female, 19 Position, Str; Connector Type A Turck QD Cable/Cord Set
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9706 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Product Type Serial; USB
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details