TURCK Inc. Multifast Cord, M23, Female, 11 Position, Str; Connector Type A Turck CKM 19-11-5

Description
MULTIFAST CORD, M23, FEMALE, 11 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet
Description
MULTIFAST CORD, M23, FEMALE, 11 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifast Cord, M23, Female, 11 Position, Str; Connector Type A Turck - 41M3122 - Newark, An Avnet Company
Chicago, IL, United States
Multifast Cord, M23, Female, 11 Position, Str; Connector Type A Turck
41M3122
Multifast Cord, M23, Female, 11 Position, Str; Connector Type A Turck 41M3122
MULTIFAST CORD, M23, FEMALE, 11 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

MULTIFAST CORD, M23, FEMALE, 11 POSITION, STR; Connector Type A:M23 Receptacle; Connector Type B:Free End; No. of Positions:19 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.404ft; Product Range:-; Cable Length:5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 41M3122
Product Name Multifast Cord, M23, Female, 11 Position, Str; Connector Type A Turck
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-8172-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details