TURCK Inc. Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck C9-A41DX/024VDC

Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
Description
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay, 4PDT, 250Vac, 30Vdc, 5A from Turck is designed for general-purpose applications with four pole, change-over contacts. It supports a maximum switching current of 5 A and a maximum switching voltage of 250 V AC and 30 V DC. The relay features a dielectric strength of 1,000 V between open contacts and 2.5 KV between contacts and coil, ensuring robust insulation. It operates within an ambient temperature range of -40°C to +70°C and has a mechanical life of 10 million operations for AC and 20 million for DC. The relay has a nominal coil power of 1.2 VA for AC and 1 W for DC, with various coil voltage options available. Weighing approximately 43 g, it is compatible with standard relay sockets and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Relay, 4PDT, 250Vac, 30Vdc, 5A from Turck is designed for general-purpose applications with four pole, change-over contacts. It supports a maximum switching current of 5 A and a maximum switching voltage of 250 V AC and 30 V DC. The relay features a dielectric strength of 1,000 V between open contacts and 2.5 KV between contacts and coil, ensuring robust insulation. It operates within an ambient temperature range of -40°C to +70°C and has a mechanical life of 10 million operations for AC and 20 million for DC. The relay has a nominal coil power of 1.2 VA for AC and 1 W for DC, with various coil voltage options available. Weighing approximately 43 g, it is compatible with standard relay sockets and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck - 54M8148 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck
54M8148
Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck 54M8148
RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:C9-A41 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 54M8148
Product Name Relay, 4Pdt, 250Vac, 30Vdc, 5A; Contact Configuration Turck
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Omron Electronic Components - 89C5463 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Type 65.31 - Power relay 20A - 653180240300 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, CSA, cRUus, ukca, VDE
Operating Temp -40 to 167 F (-40 to 75 C)
NO 1
View Details
2 suppliers