The C7-A20E is a 2-pole, miniature plug-in relay designed for general-purpose switching, with a 24 VDC coil variant rated for 10 A at 250 V AC and 0.5 A at 110 V DC. It accommodates S7-series sockets, features AgNi contacts with optional gold plating, and supports a maximum inrush current of 30 A for 20 ms. The relay operates within -40°C to +70°C, has a mechanical life of 20 million operations for DC, and an electrical life of at least 100,000 operations at nominal load. Coil power is 1 W DC, with pull-in and drop-out voltages of ≤0.8 x Un and ≥0.1 x Un, respectively. Dielectric strength is 2.5 kV between contacts and coil, and isolation resistance exceeds 3 GΩ at 500 V. It complies with IEC 61810-5 and EN 60947 standards, has an IP40 protection rating, weighs approximately 43 g, and uses FASTON .187 terminals.
POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C7-A20E Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36R8001 |
| Product Name | Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Turck |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |