TURCK Inc. Relay, Dpdt, 400Vac, 30Vdc, 16A; Contact Configuration Turck C5-A20/012VDC

Description
RELAY, DPDT, 400VAC, 30VDC, 16A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:C5-A20 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 400VAC, 30VDC, 16A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:C5-A20 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 400Vac, 30Vdc, 16A; Contact Configuration Turck - 55M6618 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 400Vac, 30Vdc, 16A; Contact Configuration Turck
55M6618
Relay, Dpdt, 400Vac, 30Vdc, 16A; Contact Configuration Turck 55M6618
RELAY, DPDT, 400VAC, 30VDC, 16A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:C5-A20 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 400VAC, 30VDC, 16A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:C5-A20 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:400VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 55M6618
Product Name Relay, Dpdt, 400Vac, 30Vdc, 16A; Contact Configuration Turck
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617059-4 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7133 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 1348376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
G2R PCB Power Relay - G2R-14-U - Aratas America LLC
Specs
Mounting PCB
View Details