TURCK Inc. Power Relay, 3Pdt, 10A, 24Vdc, Socket; Contact Configuration Turck C3-A30X/024VDC

Description
POWER RELAY, 3PDT, 10A, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3-A30 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
POWER RELAY, 3PDT, 10A, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3-A30 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, 3PDT, 10A, 24VDC, Socket (part number 62M9018) is designed for general-purpose applications with three pole, change-over contacts. It supports a maximum switching current of 10 A and a maximum switching voltage of 250 V AC. The relay can handle a maximum DC load of 0.5 A at 110 V and 10 A at 30 V DC. It features a nominal coil power of 1.3 W for DC operation and has a pull-in voltage of ,â§0.8 x U_n and a drop-out voltage of ,â 0.1 x U_n. The relay has a mechanical life of 10 million operations for AC and 20 million for DC, with an electrical life of 100,000 operations at nominal load. It operates effectively in ambient temperatures ranging from -40°C to +70°C. The relay is compatible with various sockets, including S3-B, S3-S, and C3-A30. It also meets insulation requirements with dielectric strength ratings of 1,000 V between open contacts and 2.5 kV between adjacent poles and between contacts and coil. The relay is RoHS compliant and has a protection degree of IP 40.

Datasheet Summary
Powered by GS/AI

The Power Relay, 3PDT, 10A, 24VDC, Socket (part number 62M9018) is designed for general-purpose applications with three pole, change-over contacts. It supports a maximum switching current of 10 A and a maximum switching voltage of 250 V AC. The relay can handle a maximum DC load of 0.5 A at 110 V and 10 A at 30 V DC. It features a nominal coil power of 1.3 W for DC operation and has a pull-in voltage of ,â§0.8 x U_n and a drop-out voltage of ,â 0.1 x U_n. The relay has a mechanical life of 10 million operations for AC and 20 million for DC, with an electrical life of 100,000 operations at nominal load. It operates effectively in ambient temperatures ranging from -40°C to +70°C. The relay is compatible with various sockets, including S3-B, S3-S, and C3-A30. It also meets insulation requirements with dielectric strength ratings of 1,000 V between open contacts and 2.5 kV between adjacent poles and between contacts and coil. The relay is RoHS compliant and has a protection degree of IP 40.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 3Pdt, 10A, 24Vdc, Socket; Contact Configuration Turck - 62M9018 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pdt, 10A, 24Vdc, Socket; Contact Configuration Turck
62M9018
Power Relay, 3Pdt, 10A, 24Vdc, Socket; Contact Configuration Turck 62M9018
POWER RELAY, 3PDT, 10A, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3-A30 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 3PDT, 10A, 24VDC, SOCKET; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:C3-A30 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 62M9018
Product Name Power Relay, 3Pdt, 10A, 24Vdc, Socket; Contact Configuration Turck
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
G2R PCB Power Relay - G2R-1A-T - Aratas America LLC
Specs
Mounting Quick-connect
View Details
Relay, 4Pdt, 250Vac, 7A; Contact Configuration Finder - 08X7204 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
View Details