POWER RELAY, DPDT, 250VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:MRC -C2 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Plug In RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 88M8132 |
| Product Name | Power Relay, Dpdt, 250Vac, 30Vdc, 10A; Contact Configuration Turck |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |