TURCK Inc. Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck C10-A10FX/024VDC

Description
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck - 14R8208 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck
14R8208
Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck 14R8208
POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 24V, SOCKET; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:10A; Product Range:C10-A10 Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 14R8208
Product Name Power Relay, Spdt, 10A, 24V, Socket; Contact Configuration Turck
Features Latching
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 1444894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS
AC Voltage 250 volts
DC Voltage 250 volts
View Details
Relay, Dpst-No, 250Vac, 16A; Contact Configuration Finder - 23M8585 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details