SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
(U6610), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, REVERSE KEY, 5-PIN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 15R3673 | 3513864 |
| Product Name | Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck | Plug/Receptacle |
| Gender | Male / Plug |