TURCK Inc. Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck BSV 8151-0/PG9

Description
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:BSV Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:BSV Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck - 09R2624 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
09R2624
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck 09R2624
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:BSV Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:BSV Series; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09R2624
Product Name Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8028D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details