TURCK Inc. Plug/Receptacle BS 8241-0

Description
(U6560), CONNECTOR, RIGHT ANGLE MALE PLUG, 4AMP, 250V, 4PIN, 4-6MM CABLE DIAMETER, FIELD WIREABLE, M12 EUROFAST, PG 7 CABLE GLAND, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6560), CONNECTOR, RIGHT ANGLE MALE PLUG, 4AMP, 250V, 4PIN, 4-6MM CABLE DIAMETER, FIELD WIREABLE, M12 EUROFAST, PG 7 CABLE GLAND, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 582936 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
582936
Plug/Receptacle 582936
(U6560), CONNECTOR, RIGHT ANGLE MALE PLUG, 4AMP, 250V, 4PIN, 4-6MM CABLE DIAMETER, FIELD WIREABLE, M12 EUROFAST, PG 7 CABLE GLAND, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY

(U6560), CONNECTOR, RIGHT ANGLE MALE PLUG, 4AMP, 250V, 4PIN, 4-6MM CABLE DIAMETER, FIELD WIREABLE, M12 EUROFAST, PG 7 CABLE GLAND, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, STANDARD KEY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TURCK Electrical Products BS 8241-0

TURCK Electrical Products BS 8241-0

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck - 70M9555 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck
70M9555
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck 70M9555
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 582936 70M9555
Product Name Plug/Receptacle Plug/Receptacle Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products