TURCK Inc. Plug/Receptacle BS 8151-0/PG9

Description
(U6570), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6570), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 1052403 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
1052403
Plug/Receptacle 1052403
(U6570), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6570), CONNECTOR, FIELD WIREABLE, M12 EUROFAST, STRAIGHT MALE CONNECTION, PG 9 CABLE GLAND, 4-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 18 AWG CONDUCTORS, 60 V, 4 AMP, STANDARD KEY, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck - 55M3352 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck
55M3352
Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck 55M3352
SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 125VAC - 70034489 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 125VAC
70034489
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 125VAC 70034489
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1052403 55M3352 70034489
Product Name Plug/Receptacle Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Turck CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 125VAC
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CKB.M12.GLLR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details