TURCK Inc. PBT,Black,PG7,Cable Gland, 4-6m cable diam, up to 18aug condutors BS 8141-0

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBT,Black,PG7,Cable Gland, 4-6m cable diam, up to 18aug condutors - 70034337 - Allied Electronics, Inc.
Fort Worth, TX, USA
PBT,Black,PG7,Cable Gland, 4-6m cable diam, up to 18aug condutors
70034337
PBT,Black,PG7,Cable Gland, 4-6m cable diam, up to 18aug condutors 70034337
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck - 54M3504 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck
54M3504
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck 54M3504
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70034337 54M3504
Product Name PBT,Black,PG7,Cable Gland, 4-6m cable diam, up to 18aug condutors Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Turck
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers