TURCK Inc. CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC BS 8141-0/PG9/LABEL

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC - 70034487 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC
70034487
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC 70034487
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70034487
Product Name CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-102-861-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details