TURCK Inc. CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC BS 8141-0/LABEL

Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C
Description
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC - 70034485 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC
70034485
CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC 70034485
Features: 4- and 5-Pin Conductors PG 7 and PG 9 Cable Gland Included Converts Hard Wiring to Quick Disconnect Facilitates Field Replacements Seal Rating: NEMA 6P/IP67 Color Coded Pinout Label Option: Order Part Marked “LABEL” Housing Material: PBT, Black Straight Connectors Specifications: Termination: Screw Current Rating: 4 A Temperature Rating: –40 to +85°C

Features:

  • 4- and 5-Pin Conductors
  • PG 7 and PG 9 Cable Gland Included
  • Converts Hard Wiring to Quick Disconnect
  • Facilitates Field Replacements
  • Seal Rating: NEMA 6P/IP67
  • Color Coded Pinout Label Option: Order Part Marked “LABEL”
  • Housing Material: PBT, Black
  • Straight Connectors
    Specifications:
  • Termination: Screw
  • Current Rating: 4 A
  • Temperature Rating: –40 to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70034485
Product Name CONNECTOR; M12 EUROFAST; STRAIGHT; MALE; 250VAC
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details