SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Connector, Male, 4 Pin, PBT, Black, 3 to 5mm Cable, Screw Terminals
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 73P9536 | 70034755 |
| Product Name | Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Turck | Connector, Male, 4 Pin, PBT, Black, 3 to 5mm Cable, Screw Terminals |
| Gender | Male / Plug |