TURCK Inc. Circular Connectors - BS 5133-0 BS 5133-0

Description
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963501-BS 5133-0 Current Rating: 4 A Number of Contacts: 3 Gender: Female Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963501-BS 5133-0 Current Rating: 4 A Number of Contacts: 3 Gender: Female Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - BS 5133-0 - 963501-BS 5133-0 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - BS 5133-0
963501-BS 5133-0
Circular Connectors - BS 5133-0 963501-BS 5133-0
Manufacturer: TURCK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963501-BS 5133-0 Current Rating: 4 A Number of Contacts: 3 Gender: Female Categories: Circular Connectors Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: TURCK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963501-BS 5133-0
Current Rating: 4 A
Number of Contacts: 3
Gender: Female
Categories: Circular Connectors
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Turck - 54M3709 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Turck
54M3709
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Turck 54M3709
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0 - 70034794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0
70034794
Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0 70034794
Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0

Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 963501-BS 5133-0 54M3709 70034794
Product Name Circular Connectors - BS 5133-0 Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Turck Connector, M8 Pico, Male, 3 Pin, 3-5mm Cable, Screw Terminals, Black, BS5133-0
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Quick coupling plug - NPHS-S6-M-G12F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details