TURCK Inc. Plug/Receptacle BS 4151-0/9

Description
(U6419), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(U6419), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 2399860 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
2399860
Plug/Receptacle 2399860
(U6419), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

(U6419), CONNECTOR, FIELD WIREABLE, 7/8" MINIFAST, STRAIGHT MALE, PG 9 CABLE GLAND, 6-8MM CABLE DIAMETER, SCREW TERMINALS, UP TO 16 AWG CONDUCTORS, 250 V, 9 AMP, 5 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor Conn, 7/8
Chicago, IL, United States
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Turck
41M2265
Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Turck 41M2265
SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

SENSOR CONN, 7/8", PLUG, 5POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Straight Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2399860 41M2265
Product Name Plug/Receptacle Sensor Conn, 7/8", Plug, 5Pos, Cable; Product Range Turck
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details