SENSOR CONN, 7/8", RCPT, 4POS, CABLE; Product Range:-; Sensor Connector Size:7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09P2721 |
| Product Name | Sensor Conn, 7/8", Rcpt, 4Pos, Cable; Product Range Turck |
| Gender | Female / Jack |