TURCK Inc. Inductive Sensor, 2-Wire, M8 X 1; Sensing Range Max Turck BR-EG08K-ADZ71

Description
INDUCTIVE SENSOR, 2-WIRE, M8 X 1; Sensing Range Max:-; Thread Size - Metric:M8 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:4V; Supply Voltage DC Max:200V; Product Range:- RoHS Compliant: Yes
Description
INDUCTIVE SENSOR, 2-WIRE, M8 X 1; Sensing Range Max:-; Thread Size - Metric:M8 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:4V; Supply Voltage DC Max:200V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor, 2-Wire, M8 X 1; Sensing Range Max Turck - 36R2262 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Sensor, 2-Wire, M8 X 1; Sensing Range Max Turck
36R2262
Inductive Sensor, 2-Wire, M8 X 1; Sensing Range Max Turck 36R2262
INDUCTIVE SENSOR, 2-WIRE, M8 X 1; Sensing Range Max:-; Thread Size - Metric:M8 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:4V; Supply Voltage DC Max:200V; Product Range:- RoHS Compliant: Yes

INDUCTIVE SENSOR, 2-WIRE, M8 X 1; Sensing Range Max:-; Thread Size - Metric:M8 x 1; Sensor Output:2-Wire; Supply Voltage DC Min:4V; Supply Voltage DC Max:200V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 36R2262
Product Name Inductive Sensor, 2-Wire, M8 X 1; Sensing Range Max Turck
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-A17201LUBATN-I1TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3302 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details